Status: | Active |
---|---|
Series: | NCV5703 |
RoHS: | Compliant |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.26
|
4,720
in stock
|
Buy Now | |
Avnet Asia
from US$0.95
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.01
|
-
|
Buy Now | |
Future Electronics
from US$0.94
|
-
|
Buy Now | |
Avnet America
from US$0.92
|
-
|
Buy Now | |
element14
from US$0.99
|
-
|
Buy Now | |
Farnell
from US$0.98
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Current Output (+4.0/-6.0 A) at IGBT Miller Plateau voltages |
Low VOH and VOL |
DESAT Protection with Programmable Delay |
Active Miller Clamp (NCV5703A only) |
Benefits |
---|
Reduced switching losses and short switching times |
Full enhancement of IGBT |
Enhanced programmable protection |
Prevents Spurious Gate Turn-on |
Applications |
---|
DC-AC Inverter |
Automotive PTC Heater |
Motor Control |
End Products |
---|
Battery Charger |
Driver |
Electric Vehicles |
Description | NCV5703, With Active Miller Clamp |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Power Switch | IGBT |
Number of Outputs | 1 |
Topology | Single |
Isolation Type | Non-Isolated |
Vin Max (V) | 5.5 |
VCC Max (V) | 35 |
Rise Time (ns) | 30 |
Fall Time (ns) | 30 |
Drive Source Current Typ (A) | 4 |
Drive Sink Current Typ (A) | 6 |
Turn On Prop. Delay Typ (ns) | 59 |
Turn Off Prop. Delay Typ (ns) | 54 |
Delay Matching | 5 |
Package Type | SOIC-8 |
MOSFET and Power Driver 7.8A Single Hi/Lo Side Inverting/Non-Inverting 8-Pin SOIC T/R | Avnet Asia |
ON Semiconductor, NCV5703ADR2G | RS |
Igbt Driver, -40 To 125Deg C | Newark Electronics |
High Current IGBT Gate Drivers | Future Electronics |
IGBT DRIVER, -40 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a NCV5703ADR2G?
Additional datasheets, footprints and schematics for NCV5703ADR2G are listed on our Part Details page. You can also find images and similar parts to NCV5703ADR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV5703ADR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV5703ADR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV5703ADR2G fall under?
The NCV5703ADR2G is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to NCV5703ADR2G when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV5703ADR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV5703ADR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV5703ADR2G have stock available?
Authorised distributors including Avnet Asia, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for NCV5703ADR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV5703ADR2G often in real-time on the comparison pages.
What if I can't find stock of NCV5703ADR2G?
You can fill out our help required form which you can use to request a quote for NCV5703ADR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.