Status: | Active |
---|---|
Series: | NCV57001 |
RoHS: | Compliant |
Prices starting from US$2.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.64
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$2.68
|
1,372
in stock
|
Buy Now | |
element14
from US$2.91
|
1,372
in stock
|
Buy Now | |
Farnell
from US$2.89
|
1,372
in stock
|
Buy Now | |
Future Electronics
from US$2.56
|
-
|
Buy Now | |
Avnet America
from US$2.47
|
-
|
Buy Now | |
Avnet Asia
from US$2.58
|
-
|
Buy Now | |
Richardson RFPD
from US$2.49
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Current Output(+4/-6 A) at IGBT Miller Plateau Voltages |
Short Propagation Delays with Accurate Matching |
DESAT with Soft Turn Off |
Active Miller Clamp and Negative Gate Voltage |
High Transient & Electromagnetic Immunity |
5 kV Galvanic Isolation |
Benefits |
---|
Improves system efficiency |
Improves PWM signal integrity |
Protection against overload and short circuits |
Prevents spurious gate turn-on |
Ruggedness in fast slew rate high voltage and high current switching applications |
Galvanic isolation to separate high voltage and low voltage sides to provide safety and protection |
Applications |
---|
Automotive Power Supplies |
OBC |
PTC Heaters |
Automobiles |
End Products |
---|
HEV/EV Traction Inverters |
BSG Inverters |
EV Chargers |
xEV/EV Automobiles |
Description | NCV57001 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Power Switch | IGBT SiC MOSFET |
Number of Outputs | 1 |
Topology | Single |
Isolation Type | Galvanic Isolation |
Vin Max (V) | 5.5 |
VCC Max (V) | 24 |
Rise Time (ns) | 10 |
Fall Time (ns) | 15 |
Package Type | SOIC-16W |
Igbt Driver, -40 To 125Deg C | Newark Electronics |
IGBT DRIVER, -40 TO 125DEG C | element14 |
GALVANIC ISOLATED IGBT GD | RS |
NCV57001 Series Single Channel IGBT Gate Driver - SOIC-16W | Future Electronics |
IGBT Driver, Single, High Side and Low Side, 7.1 A, 3.3 V to 5 V, 66 ns, 16 Pins, WSOIC | Avnet America |
GATE DRIVER IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a NCV57001DWR2G?
Additional datasheets, footprints and schematics for NCV57001DWR2G are listed on our Part Details page. You can also find images and similar parts to NCV57001DWR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV57001DWR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV57001DWR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV57001DWR2G fall under?
The NCV57001DWR2G is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to NCV57001DWR2G when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV57001DWR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCV57001DWR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV57001DWR2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for NCV57001DWR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV57001DWR2G often in real-time on the comparison pages.
What if I can't find stock of NCV57001DWR2G?
You can fill out our help required form which you can use to request a quote for NCV57001DWR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.