Status: | Active |
---|---|
Series: | NCV51705 |
RoHS: | Compliant |
Prices starting from US$1.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.99
|
5,950
in stock
|
Buy Now | |
Newark Electronics
from US$2.14
|
-
|
Buy Now | |
Future Electronics
from US$1.96
|
-
|
Buy Now | |
Avnet America
from US$1.91
|
-
|
Buy Now | |
element14
from US$2.03
|
-
|
Buy Now | |
Richardson RFPD
from US$1.92
|
-
|
Buy Now | |
Farnell
from US$2.02
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Peak Output Current with Split Output Stages |
Extended Positive Voltage Rating up to 28 V Max |
User−adjustable Built−in Negative Charge Pump (-3.3 V to -8 V) |
Accessible 5 V Reference / Bias Rail |
Adjustable Under−Voltage Lockout |
Fast Desaturation Function |
QFN24 Package 4 x 4 mm |
AEC-Qualifiied |
Benefits |
---|
Allow independent Turn−ON/Turn−OFF Adjustment |
Efficient SiC MOSFET Operation during the Conduction Period |
Fast Turn−off and Robust dV/dt Immunity |
Minimize complexity of bias supply in isolated gate drive applications |
Sufficient VGS amplitude to match SiC best performance |
Self protection of the design |
Small & Low Parasitic Inductance package |
For SiC high power modules in HEV/EV |
Applications |
---|
High Perfomance Inverters |
High Power SiC Modules |
Traction Inverters |
End Products |
---|
High Power PFC |
On Board Chargers |
High Power DC/DC converters |
Description | NCV51705, Automotive Qualified 6A SiC Driver |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Power Switch | SiC MOSFET |
Number of Outputs | 1 |
Topology | Single |
Isolation Type | Non-Isolated |
Drive Source Current Typ (A) | 6 |
Drive Sink Current Typ (A) | 6 |
Turn On Prop. Delay Typ (ns) | 25 |
Turn Off Prop. Delay Typ (ns) | 25 |
Package Type | QFNW-24 |
NCV51705MNTWG | RS |
Mosfet Drivers Ic's Rohs Compliant: Yes |Onsemi NCV51705MNTWG | Newark Electronics |
Automotive SiC MOSFET Driver, Low-Side, Single 6 A High-Speed Automotive Qualifi | Future Electronics |
SiC MOSFET Driver, Single, Low Side, 6 A, 10 V to 22 V, 25 ns, 24 Pins, WQFN-EP | Avnet America |
MOSFET DRIVERS IC'S | element14 |
GATE DRIVER IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a NCV51705MNTWG?
Additional datasheets, footprints and schematics for NCV51705MNTWG are listed on our Part Details page. You can also find images and similar parts to NCV51705MNTWG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCV51705MNTWG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCV51705MNTWG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCV51705MNTWG fall under?
The NCV51705MNTWG is listed under Power Management > Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to NCV51705MNTWG when available in the Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCV51705MNTWG you can contact the distributor directly for product support, shipping queries etc.
Is the NCV51705MNTWG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCV51705MNTWG have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for NCV51705MNTWG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCV51705MNTWG often in real-time on the comparison pages.
What if I can't find stock of NCV51705MNTWG?
You can fill out our help required form which you can use to request a quote for NCV51705MNTWG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.