Status: | Active |
---|---|
Series: | NCP81241 |
RoHS: | Compliant |
Switching Frequency Range of 250 kHz – 1.2 MHz |
VIN Range 4.5V-25V |
Startup into Pre-Charged Load |
High Performance Operational Error Amplifier |
Digital Soft Start Ramp |
Benefits |
---|
Pin programmable |
Covering both desktop and notebook applications |
Avoiding False OVP |
Applications |
---|
CPU power |
Desktop Computer |
End Products |
---|
Notebook Computer |
Description | NCP81241 |
---|---|
Compliance | Pb-free Halide free |
Topology | Step-Down |
Phases | 1 |
Control Mode | Hysteretic |
VCC Min (V) | 4.75 |
VCC Max (V) | 5.25 |
fSW Typ (kHz) | 250 - 1200 |
Package Type | QFN-28 |
Industrial Temperature Range Single Phase/Reel |Onsemi NCP81241MNTXG | Newark Electronics |
DC DC Cntrlr Buck 4.5V to 25V 28-Pin QFN T/R | Avnet America |
DC/DC CTRL, BUCK, 1.2MHZ, QFN-28 | element14 |
Where can I find additional details, specifications and documents for a NCP81241MNTXG?
Additional datasheets, footprints and schematics for NCP81241MNTXG are listed on our Part Details page. You can also find images and similar parts to NCP81241MNTXG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP81241MNTXG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP81241MNTXG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP81241MNTXG fall under?
The NCP81241MNTXG is listed under Power Management > DC-DC Power Conversion > Controllers.
Can I view similar or alternative parts?
You can view similar parts to NCP81241MNTXG when available in the Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP81241MNTXG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP81241MNTXG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP81241MNTXG have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Avnet Asia and Farnell have stock available or on a lead time for NCP81241MNTXG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP81241MNTXG often in real-time on the comparison pages.
What if I can't find stock of NCP81241MNTXG?
You can fill out our help required form which you can use to request a quote for NCP81241MNTXG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.