Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 7V |
---|---|
Supply Voltage Max | 20V |
No. of Outputs | 4 Output |
Duty Cycle (%) | - |
Controller IC Case Style | QFN |
No. of Pins | 32Pins |
Switching Frequency | 1MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | 0°C |
Operating Temperature Max | 100°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
DC/DC CTRL, SYNC BUCK, 0 TO 100DEG C | Farnell |
Dc/Dc Ctrl, Sync Buck, 1Mhz, Qfn-32 | Newark Electronics |
DC DC Cntrlr Single-OUT Sync Buck 7V to 20V 32-pin QFN T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a NCP81174MNTXG?
Additional datasheets, footprints and schematics for NCP81174MNTXG are listed on our Part Details page. You can also find images and similar parts to NCP81174MNTXG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP81174MNTXG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP81174MNTXG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP81174MNTXG fall under?
The NCP81174MNTXG is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to NCP81174MNTXG when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP81174MNTXG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP81174MNTXG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCP81174MNTXG have stock available?
Authorised distributors including Farnell, Newark Electronics, element14 and Avnet Asia have stock available or on a lead time for NCP81174MNTXG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP81174MNTXG often in real-time on the comparison pages.
What if I can't find stock of NCP81174MNTXG?
You can fill out our help required form which you can use to request a quote for NCP81174MNTXG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.