Status: | Active |
---|---|
Series: | NCP81111 |
RoHS: | Compliant |
Meets Intel®’s VR12.5 Specifications |
On Board EEPROM for User Configuration |
High Performance Digital Architecture |
Dynamic Reference Injection |
Fully Differential Voltage Current Sense Amplifiers |
“Lossless” DCR Current Sensing for Current Balancing |
Thermally Compensated Inductor Current Sensing for Droop |
User Adjustable Internal Compensation |
Applications |
---|
Multi-phase voltage regulator for Intel processors |
Desktop PC |
Servers |
End Products |
---|
General Purpose I2C Controlled Multiphase Regulators |
Notebook PC |
Description | NCP81111, 2 Phase 2Mhz Digital VR12.5 Controller |
---|---|
Compliance | Pb-free Halide free |
Topology | Step-Down |
Phases | 1/2/3 |
Control Mode | Voltage Mode |
VCC Min (V) | 4.75 |
VCC Max (V) | 5.25 |
fSW Typ (kHz) | 1000 - 5000 |
Package Type | QFN-32 |
Multiphase Controller/Reel |Onsemi NCP81111MNI0TXG | Newark Electronics |
MULTIPHASE CONTROLLER | Avnet America |
DC / DC CONTROLLERS | Farnell |
Where can I find additional details, specifications and documents for a NCP81111MNI0TXG?
Additional datasheets, footprints and schematics for NCP81111MNI0TXG are listed on our Part Details page. You can also find images and similar parts to NCP81111MNI0TXG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP81111MNI0TXG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP81111MNI0TXG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP81111MNI0TXG fall under?
The NCP81111MNI0TXG is listed under Power Management > DC-DC Power Conversion > Controllers.
Can I view similar or alternative parts?
You can view similar parts to NCP81111MNI0TXG when available in the Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP81111MNI0TXG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP81111MNI0TXG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP81111MNI0TXG have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for NCP81111MNI0TXG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP81111MNI0TXG often in real-time on the comparison pages.
What if I can't find stock of NCP81111MNI0TXG?
You can fill out our help required form which you can use to request a quote for NCP81111MNI0TXG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.