Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Silicon Manufacturer | On Semiconductor |
---|---|
Silicon Core Number | NCP702 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | LDO |
Kit Contents | Eval Board NCP702 |
RoHS Compliant | Yes |
Evaluation Board, 2.8V Ldo Linear Reg | Newark Electronics |
NCP702 Single Channel Fixed Linear Voltage Regulator Evaluation Board | Future Electronics |
Evaluation Board for the NCP702 1.8V | Avnet America |
Where can I find additional details, specifications and documents for a NCP702MX28TCGEVB?
Additional datasheets, footprints and schematics for NCP702MX28TCGEVB are listed on our Part Details page. You can also find images and similar parts to NCP702MX28TCGEVB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP702MX28TCGEVB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP702MX28TCGEVB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP702MX28TCGEVB fall under?
The NCP702MX28TCGEVB is listed under Development Boards, Evaluation Tools > Power Management Development Kits > Power Management Development Kits - Linear Voltage Regulator.
Can I view similar or alternative parts?
You can view similar parts to NCP702MX28TCGEVB when available in the Power Management Development Kits - Linear Voltage Regulator range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP702MX28TCGEVB you can contact the distributor directly for product support, shipping queries etc.
Is the NCP702MX28TCGEVB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NCP702MX28TCGEVB have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for NCP702MX28TCGEVB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP702MX28TCGEVB often in real-time on the comparison pages.
What if I can't find stock of NCP702MX28TCGEVB?
You can fill out our help required form which you can use to request a quote for NCP702MX28TCGEVB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.