Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Silicon Manufacturer | On Semiconductor |
---|---|
Silicon Core Number | NCP692 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | LDO |
Kit Contents | Evaluation Board NCP692 |
RoHS Compliant | Yes |
Ldo, Cmos, Evaluation Board | Newark Electronics |
NCP692 1.8V Low Voltage Dropout Evaluation Board | Future Electronics |
Evaluation Board for the NCP692 1.8V | Avnet America |
Where can I find additional details, specifications and documents for a NCP692MN18T2GEVB?
Additional datasheets, footprints and schematics for NCP692MN18T2GEVB are listed on our Part Details page. You can also find images and similar parts to NCP692MN18T2GEVB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP692MN18T2GEVB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP692MN18T2GEVB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP692MN18T2GEVB fall under?
The NCP692MN18T2GEVB is listed under Development Boards, Evaluation Tools > Power Management Development Kits > Power Management Development Kits - Linear Voltage Regulator.
Can I view similar or alternative parts?
You can view similar parts to NCP692MN18T2GEVB when available in the Power Management Development Kits - Linear Voltage Regulator range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP692MN18T2GEVB you can contact the distributor directly for product support, shipping queries etc.
Is the NCP692MN18T2GEVB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NCP692MN18T2GEVB have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for NCP692MN18T2GEVB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP692MN18T2GEVB often in real-time on the comparison pages.
What if I can't find stock of NCP692MN18T2GEVB?
You can fill out our help required form which you can use to request a quote for NCP692MN18T2GEVB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.