NCP4355BDR2G AC-DC Power Conversion by ON Semiconductor

Secondary Side Controller, SMPS Off Mode, for Low Standby Power Adapters

Status: Unknown
Series: NCP4355
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The NCP4355 is a secondary side SMPS controller designed for use in applications which require extremely low no load power consumption. The device is capable of detecting no load conditions and entering the power supply into a low consumption OFF mode. During OFF mode, the primary side controller is turned off and energy is provided by the output capacitors thus eliminating the power consumption required to maintain regulation. During OFF mode, the output voltage relaxes and is allowed to decrease to an adjustable level. Once more energy is required, the NCP4355 automatically restarts the primary side controller by ONOFF current that flows through ONOFF optocoupler. The NCP4355 controls the primary controller with an Active ON signal, meaning that it only drives optocoupler current during ON mode to minimize consumption during OFF mode.

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Newark
Newark
from US$0.10
2,230
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.24
-
Buy Now

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

Ac-Dc Converter, Soic-8 | Newark Electronics
SMPS CNTRL, 3.5-36V, 1KHZ, 0.5%, 8SOIC | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NCP4355BDR2G?

Additional datasheets, footprints and schematics for NCP4355BDR2G are listed on our Part Details page. You can also find images and similar parts to NCP4355BDR2G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NCP4355BDR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP4355BDR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NCP4355BDR2G fall under?

The NCP4355BDR2G is listed under Power Management > AC-DC Power Conversion > Secondary Side Controllers.

Can I view similar or alternative parts?

You can view similar parts to NCP4355BDR2G when available in the Secondary Side Controllers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NCP4355BDR2G you can contact the distributor directly for product support, shipping queries etc.

Is the NCP4355BDR2G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for NCP4355BDR2G have stock available?

Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for NCP4355BDR2G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NCP4355BDR2G often in real-time on the comparison pages.

What if I can't find stock of NCP4355BDR2G?

You can fill out our help required form which you can use to request a quote for NCP4355BDR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay