Status: | Active |
---|---|
Series: | NCP361 |
RoHS: | Compliant |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.43
|
2,740
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.52
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
2,040
in stock
|
Buy Now | |
element14
from US$0.36
|
2,040
in stock
|
Buy Now | |
Farnell
from US$0.36
|
2,040
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
RS Americas
from US$0.58
|
-
|
Buy Now | |
Avnet Asia
from US$0.31
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Very Fast Protection, Up to 20 V, with 25 µA Current Consumption |
On-chip PMOS Transistor |
Overvoltage Lockout (OVLO) |
Undervoltage Lockout (UVLO) |
Overcurrent Protection. |
Alert FLAG Output |
EN Enable Pin |
Thermal Shutdown |
6-Lead UDFN 2 x 2 mm Package |
TSOP-5 3 x 3 mm Package |
These are Pb-Free Devices |
Benefits |
---|
When wall adapter or AC-DC overvoltage appears, the internal pass element is turned off very fast in order to protect the downstream system. The current consumption is around 25 µA although the very fast turn off capability. |
No external device is necessary. |
Typical OVLO is set to 5.675 V. |
Typical UVLO is set to 3.0 V. |
Typical OCP is set to 750 mA. |
The microcontroller can take into account Flag status and controls thanks to EN pin the pass element state. |
The OVP device can be forced to off state thanks to this pin. |
When internal junction temperature is exceeded, the pass element is turned off. |
Very small package, small thickness. |
Low cost version. |
Applications |
---|
Personal Digital Applications |
MP3 Players |
USB Devices |
Peripherals |
End Products |
---|
Mobile Phones |
Computing |
Set Top Boxes |
Description | NCP361, OVLO 5.675 V, OCP 750 mA |
---|---|
Compliance | Pb-free Halide free |
VCC Min (V) | 1.2 |
VCC Max (V) | 20 |
P(AV) Max (W) | 0.3 |
VIT+ Typ (V) | 5.675 |
VIT Typ (V) | 3 |
IDDH Max (µA) | 35 |
TA Min (°C) | 25 |
TA Max (°C) | 85 |
Package Type | UDFN-6 |
IC: driver | Transfer Multisort Elektronik |
NCP361MUTBG, OVP, OCP | RS |
Over Currnt, Over Vltg Protecter, Udfn6 | Newark Electronics |
OVER CURRNT, OVER VLTG PROTECTER, UDFN6 | element14 |
NCP361 Series 3 V Threshold 20 V USB Positive Overvoltage Protection Controller | Future Electronics |
Volt Supervisor Detect 20V 6-Pin UDFN EP T/R | Avnet America |
NCP361MUTBG, Intelligent Power Switch, Maximum of 20 V, 6-Pin UDFN | ON Semiconductor NCP361MUTBG | RS Americas |
Where can I find additional details, specifications and documents for a NCP361MUTBG?
Additional datasheets, footprints and schematics for NCP361MUTBG are listed on our Part Details page. You can also find images and similar parts to NCP361MUTBG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP361MUTBG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP361MUTBG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP361MUTBG fall under?
The NCP361MUTBG is listed under Power Management > Protection > Voltage Protection.
Can I view similar or alternative parts?
You can view similar parts to NCP361MUTBG when available in the Voltage Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP361MUTBG you can contact the distributor directly for product support, shipping queries etc.
Is the NCP361MUTBG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP361MUTBG have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for NCP361MUTBG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP361MUTBG often in real-time on the comparison pages.
What if I can't find stock of NCP361MUTBG?
You can fill out our help required form which you can use to request a quote for NCP361MUTBG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.