Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Silicon Manufacturer | On Semiconductor |
---|---|
Silicon Core Number | NCP2990 |
Kit Application Type | Amplifier |
Application Sub Type | Audio Power Amplifier |
Kit Contents | Evaluation Board NCP2990 |
RoHS Compliant | Yes |
Audio Power Amplifier, Evaluation Board | Newark Electronics |
NCP2990 Single Channel Mono Output Class AB Audio Amplifier Evaluation Board | Future Electronics |
NCP2990FCT2G | Avnet America |
Where can I find additional details, specifications and documents for a NCP2990FCT2GEVB?
Additional datasheets, footprints and schematics for NCP2990FCT2GEVB are listed on our Part Details page. You can also find images and similar parts to NCP2990FCT2GEVB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP2990FCT2GEVB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP2990FCT2GEVB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP2990FCT2GEVB fall under?
The NCP2990FCT2GEVB is listed under Development Boards, Evaluation Tools > Audio / Video Development Kits.
Can I view similar or alternative parts?
You can view similar parts to NCP2990FCT2GEVB when available in the Audio / Video Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP2990FCT2GEVB you can contact the distributor directly for product support, shipping queries etc.
Is the NCP2990FCT2GEVB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NCP2990FCT2GEVB have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for NCP2990FCT2GEVB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP2990FCT2GEVB often in real-time on the comparison pages.
What if I can't find stock of NCP2990FCT2GEVB?
You can fill out our help required form which you can use to request a quote for NCP2990FCT2GEVB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.