Status: | Active |
---|---|
Series: | NCP1632 |
RoHS: | Compliant |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.82
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
-
|
Buy Now | |
Future Electronics
from US$0.75
|
-
|
Buy Now | |
Avnet America
from US$0.81
|
-
|
Buy Now | |
element14
from US$0.80
|
-
|
Buy Now | |
Avnet Asia
from US$0.79
|
-
|
Buy Now | |
Farnell
from US$0.79
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
180° out of phase operation |
Frequency Clamped Critical conduction Mode (FCCrM) operation |
Frequency foldback at low power |
Integrated Overcurrent protection, Overvoltage protection, UVLO and brown-out protection |
Benefits |
---|
Low EMI and reduces RMS current in the bulk capacitor |
Optimize efficiency over the load range |
Improve light load efficiency |
Increase system reliability |
Applications |
---|
All Off Line Appliance Requiring Power Factor Correction |
Flat panel TVs |
LCD TV |
End Products |
---|
SMPS |
Computer Power Supplies |
Server power, networking power |
Description | NCP1632, Interleaved, 2-Phase Power Factor Controller |
---|---|
Compliance | Pb-free Halide free |
PFC Mode | CRM |
Frequency Operation | Variable |
Control Mode | Voltage Mode |
Topology | Step-Up |
fSW Typ (kHz) | Up to 500 |
VCC Max (V) | 20 |
Drive Cap. (mA) | 500 / 500 |
UVLO (V) | 9.5 - 12 |
Latch | Yes |
UVP | Yes |
Package Type | SOIC-16 |
Power Factor Controller SOIC-16N | RS |
2 Phase Interleave Pfc/Reel |Onsemi NCP1632DR2G | Newark Electronics |
NCP1632 Series 10 to 20 V Interleaved 2-Phase Power Factor Controller - SOIC-16 | Future Electronics |
Power Factor Correction PWM CONTRLR PFC Controller 50uA 30kHz 16-Pin SOIC T/R | Avnet America |
PFC CONTROLLER, FCCRM, SOIC-16 | element14 |
Where can I find additional details, specifications and documents for a NCP1632DR2G?
Additional datasheets, footprints and schematics for NCP1632DR2G are listed on our Part Details page. You can also find images and similar parts to NCP1632DR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP1632DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP1632DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP1632DR2G fall under?
The NCP1632DR2G is listed under Power Management > AC-DC Power Conversion > Power Factor Controllers.
Can I view similar or alternative parts?
You can view similar parts to NCP1632DR2G when available in the Power Factor Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP1632DR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP1632DR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP1632DR2G have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for NCP1632DR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP1632DR2G often in real-time on the comparison pages.
What if I can't find stock of NCP1632DR2G?
You can fill out our help required form which you can use to request a quote for NCP1632DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.