Status: | Active |
---|---|
Series: | NCP1616 |
RoHS: | Compliant |
High Voltage Start-Up Circuit |
Critical conduction mode with current controlled frequency foldback |
Integrated Input Filter Capacitor (X2) Discharge Circuitry |
Dynamic Response Enhancer |
Soft Overvoltage Protection |
-500 mA/+800 mA Drive Capability |
AC Line Brownout Detection |
Benefits |
---|
Improved efficiency at light load and fast startup time |
Optimizes conversion efficiency across load range |
Improved light load efficiency and elimination of external resistors |
Improved transient response for line and load steps |
Reduces acoustic noise and stress in the event of an overvoltage fault |
Supports wide range of MOSFETs and power levels |
Protects boost stage power components during line fault conditions |
Applications |
---|
Off-line power supplies |
LED Lighting Drivers and Power Supplies |
High Powered Adapters |
End Products |
---|
Lighting Ballast |
All-In-One Computers |
Flat TV / LED-TV / LCD-TV / Plasma |
Description | NCP1616, Power Factor Controller, High Voltage, Active X2 |
---|---|
Compliance | Pb-free Halide free |
PFC Mode | CRM |
Frequency Operation | Variable |
Control Mode | Current Mode |
Topology | Step-Up |
fSW Typ (kHz) | Variable |
VCC Max (V) | 28 |
Drive Cap. (mA) | 500 / 800 |
UVLO (V) | 9 |
Latch | Yes |
UVP | Yes |
Inhibition | Yes |
Package Type | SOIC-9 NB |
High Voltage High Efficiency Power Factor Correction Controller/Reel |Onsemi NCP1616A1DR2G | Newark Electronics |
Power Factor Correction PWM CONTRLR Current Controlled Frequency Foldback PFC Controller 12mA 26kHz 9-Pin NSOIC T/R | Avnet America |
PFC CONTROLLER, CRM, 28V, NSOIC-9 | element14 |
Where can I find additional details, specifications and documents for a NCP1616A1DR2G?
Additional datasheets, footprints and schematics for NCP1616A1DR2G are listed on our Part Details page. You can also find images and similar parts to NCP1616A1DR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP1616A1DR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP1616A1DR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP1616A1DR2G fall under?
The NCP1616A1DR2G is listed under Power Management > AC-DC Power Conversion > Power Factor Controllers.
Can I view similar or alternative parts?
You can view similar parts to NCP1616A1DR2G when available in the Power Factor Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP1616A1DR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NCP1616A1DR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NCP1616A1DR2G have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for NCP1616A1DR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP1616A1DR2G often in real-time on the comparison pages.
What if I can't find stock of NCP1616A1DR2G?
You can fill out our help required form which you can use to request a quote for NCP1616A1DR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.