Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
UVLO | 2.5V |
---|---|
Supply Voltage Min | 10.9V |
Supply Voltage Max | 20V |
Startup Current | 20µA |
Operating Supply Current | 2.1mA |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
IC, POWER FACTOR CONTROLLER, CR MODE | Farnell |
Ic,power Factor Controller,sop,8Pin |Onsemi NCP1606BDR2G | Newark Electronics |
Power Factor Correction CONTRLR 0.02mA 8-Pin SOIC N T/R | Avnet America |
Where can I find additional details, specifications and documents for a NCP1606BDR2G.?
Additional datasheets, footprints and schematics for NCP1606BDR2G. are listed on our Part Details page. You can also find images and similar parts to NCP1606BDR2G. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCP1606BDR2G. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCP1606BDR2G. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCP1606BDR2G. fall under?
The NCP1606BDR2G. is listed under Semiconductors - ICs > Power Management ICs - PMIC > Power Factor Correctors - PFC.
Can I view similar or alternative parts?
You can view similar parts to NCP1606BDR2G. when available in the Power Factor Correctors - PFC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCP1606BDR2G. you can contact the distributor directly for product support, shipping queries etc.
Is the NCP1606BDR2G. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NCP1606BDR2G. have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America, EBV Elektronik and Avnet Silica have stock available or on a lead time for NCP1606BDR2G..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCP1606BDR2G. often in real-time on the comparison pages.
What if I can't find stock of NCP1606BDR2G.?
You can fill out our help required form which you can use to request a quote for NCP1606BDR2G. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.