Status: | Unknown |
---|---|
Series: | NC Series |
RoHS: | Unknown |
Insulator Colour | Blue |
---|---|
Product Range | NC Series |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Insulator Material | Nylon 6.6 (Polyamide 6.6) |
Connector Type | Butt Splice |
Terminal, Butt Splice, Blue | Newark Electronics |
Where can I find additional details, specifications and documents for a NCL1614?
Additional datasheets, footprints and schematics for NCL1614 are listed on our Part Details page. You can also find images and similar parts to NCL1614 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NCL1614 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NCL1614 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NCL1614 fall under?
The NCL1614 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Butt Splices.
Can I view similar or alternative parts?
You can view similar parts to NCL1614 when available in the Butt Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NCL1614 you can contact the distributor directly for product support, shipping queries etc.
Is the NCL1614 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NCL1614 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for NCL1614.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NCL1614 often in real-time on the comparison pages.
What if I can't find stock of NCL1614?
You can fill out our help required form which you can use to request a quote for NCL1614 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.