Status: | Unknown |
---|---|
Series: | NC26LF Series |
RoHS: | Unknown |
Frequency Nom | 32.768kHz |
---|---|
Crystal Case | Cylinder Radial 6mm x 2mm Dia |
Frequency Stability + / - | - |
Load Capacitance | 12.5pF |
Frequency Tolerance + / - | 20ppm |
Product Range | NC26LF Series |
Operating Temperature Min | -20°C |
Operating Temperature Max | 60°C |
SVHC | No SVHC (15-Jan-2019) |
Crystal Mounting Type | Through Hole |
Frequency | 32.768kHz |
Frequency Stability | -0.04ppm |
No. of Pins | 2Pins |
Where can I find additional details, specifications and documents for a NC26LF-327?
Additional datasheets, footprints and schematics for NC26LF-327 are listed on our Part Details page. You can also find images and similar parts to NC26LF-327 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NC26LF-327 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NC26LF-327 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NC26LF-327 fall under?
The NC26LF-327 is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to NC26LF-327 when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NC26LF-327 you can contact the distributor directly for product support, shipping queries etc.
Is the NC26LF-327 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NC26LF-327 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for NC26LF-327.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NC26LF-327 often in real-time on the comparison pages.
What if I can't find stock of NC26LF-327?
You can fill out our help required form which you can use to request a quote for NC26LF-327 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.