Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Clock IC Type | Clock Driver |
---|---|
Frequency | 12GHz |
No. of Outputs | 4Outputs |
Supply Voltage Min | 2.375V |
Supply Voltage Max | 3.465V |
Clock IC Case Style | QFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
RoHS Compliant | Yes |
CLOCK/DATA DRIVER, 12GHZ, QFN-EP-16 | Farnell |
Nbsg14Mng, Motor Drivers/Controllers |Onsemi NBSG14MNG | Newark Electronics |
Clock Fanout Buffer 8-OUT 16-Pin QFN EP Rail | Avnet America |
Where can I find additional details, specifications and documents for a NBSG14MNG.?
Additional datasheets, footprints and schematics for NBSG14MNG. are listed on our Part Details page. You can also find images and similar parts to NBSG14MNG. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NBSG14MNG. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NBSG14MNG. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NBSG14MNG. fall under?
The NBSG14MNG. is listed under Semiconductors - ICs > Clock,Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to NBSG14MNG. when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NBSG14MNG. you can contact the distributor directly for product support, shipping queries etc.
Is the NBSG14MNG. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NBSG14MNG. have stock available?
Authorised distributors including Farnell, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for NBSG14MNG..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NBSG14MNG. often in real-time on the comparison pages.
What if I can't find stock of NBSG14MNG.?
You can fill out our help required form which you can use to request a quote for NBSG14MNG. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.