Status: | Unknown |
---|---|
Series: | Nimbus Series |
RoHS: | Unknown |
Balance / Scale Type | Electronic Balance |
---|---|
Load Weight Max | 4.6kg |
Resolution (g) | 0.01g |
Product Range | Nimbus Series |
SVHC | No SVHC (15-Jan-2018) |
Weighing Scale, Usb, 4.6Kg, 160Mm Pan | Newark Electronics |
Where can I find additional details, specifications and documents for a NBL 4602E?
Additional datasheets, footprints and schematics for NBL 4602E are listed on our Part Details page. You can also find images and similar parts to NBL 4602E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NBL 4602E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NBL 4602E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NBL 4602E fall under?
The NBL 4602E is listed under Test Equipment > Weighing Scales & Balances.
Can I view similar or alternative parts?
You can view similar parts to NBL 4602E when available in the Weighing Scales & Balances range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NBL 4602E you can contact the distributor directly for product support, shipping queries etc.
Is the NBL 4602E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NBL 4602E have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for NBL 4602E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NBL 4602E often in real-time on the comparison pages.
What if I can't find stock of NBL 4602E?
You can fill out our help required form which you can use to request a quote for NBL 4602E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.