Status: | Unknown |
---|---|
Series: | Nimbus Series |
RoHS: | Unknown |
Balance / Scale Type | Electronic Balance |
---|---|
Load Weight Max | 3.6kg |
Resolution (g) | 0.01g |
Product Range | Nimbus Series |
SVHC | No SVHC (15-Jan-2018) |
Weighing Scale, Usb, 3.6Kg, 160Mm Pan | Newark Electronics |
WEIGHING SCALE, USB, 3.6KG, 160MM PAN | element14 |
Where can I find additional details, specifications and documents for a NBL 3602E?
Additional datasheets, footprints and schematics for NBL 3602E are listed on our Part Details page. You can also find images and similar parts to NBL 3602E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NBL 3602E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NBL 3602E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NBL 3602E fall under?
The NBL 3602E is listed under Test Equipment > Weighing Scales & Balances.
Can I view similar or alternative parts?
You can view similar parts to NBL 3602E when available in the Weighing Scales & Balances range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NBL 3602E you can contact the distributor directly for product support, shipping queries etc.
Is the NBL 3602E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NBL 3602E have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for NBL 3602E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NBL 3602E often in real-time on the comparison pages.
What if I can't find stock of NBL 3602E?
You can fill out our help required form which you can use to request a quote for NBL 3602E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.