Status: | Unknown |
---|---|
Series: | Nimbus NBL Series |
RoHS: | Unknown |
Balance / Scale Type | Precision |
---|---|
Load Weight Max | 16kg |
Resolution (g) | 0.1g |
Product Range | Nimbus NBL Series |
SVHC | No SVHC (15-Jan-2018) |
Balance, Precision, 16Kg | Newark Electronics |
BALANCE, PRECISION, 16KG | element14 |
Where can I find additional details, specifications and documents for a NBL 16001E?
Additional datasheets, footprints and schematics for NBL 16001E are listed on our Part Details page. You can also find images and similar parts to NBL 16001E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NBL 16001E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NBL 16001E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NBL 16001E fall under?
The NBL 16001E is listed under Test Equipment > Weighing Scales & Balances.
Can I view similar or alternative parts?
You can view similar parts to NBL 16001E when available in the Weighing Scales & Balances range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NBL 16001E you can contact the distributor directly for product support, shipping queries etc.
Is the NBL 16001E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NBL 16001E have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for NBL 16001E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NBL 16001E often in real-time on the comparison pages.
What if I can't find stock of NBL 16001E?
You can fill out our help required form which you can use to request a quote for NBL 16001E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.