Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.90
|
No stock
|
Buy Now |
Mount Fixing Type | Adhesive Screw |
---|---|
Mounting Hole Dia | 4.3mm |
Mount Colour | Black |
Mount Material | ABS (Acrylonitrile Butadiene Styrene) |
Length | 25mm |
Width | 25mm |
Height | 7mm |
Product Range | - |
Cable Tie Width Max | 4.8mm |
External Length / Height | 25mm |
External Width | 25mm |
CABLE TIE MOUNT, 4.8MM, ABS, PK100 | Farnell |
Where can I find additional details, specifications and documents for a NBB22?
Additional datasheets, footprints and schematics for NBB22 are listed on our Part Details page. You can also find images and similar parts to NBB22 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NBB22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NBB22 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NBB22 fall under?
The NBB22 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to NBB22 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NBB22 you can contact the distributor directly for product support, shipping queries etc.
Is the NBB22 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NBB22 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for NBB22.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NBB22 often in real-time on the comparison pages.
What if I can't find stock of NBB22?
You can fill out our help required form which you can use to request a quote for NBB22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.