NB7L111MMNG Clock,Timing & Frequency Management by ON Semiconductor

CLOCK/DATA DRIVER, 5.5GHZ, QFN-52

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$44.10

Distributor Stock
Logo for Farnell
Farnell
from US$46.78
5,589
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$44.10
-
Buy Now

Specifications

Clock IC Type Clock Driver
Frequency 5.5GHz
No. of Outputs 10Outputs
Supply Voltage Min 2.375V
Supply Voltage Max 2.625V
Clock IC Case Style QFN
No. of Pins 52Pins
IC Output Type CML
RoHS Compliant Yes

Alternative Descriptions

CLOCK DRIVER, 5.5GHZ, QFN-EP-52 | Farnell
Ic, Clock/Data Driver, 5.5Ghz, Qfn-52 |Onsemi NB7L111MMNG | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NB7L111MMNG?

Additional datasheets, footprints and schematics for NB7L111MMNG are listed on our Part Details page. You can also find images and similar parts to NB7L111MMNG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NB7L111MMNG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB7L111MMNG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NB7L111MMNG fall under?

The NB7L111MMNG is listed under Semiconductors - ICs > Clock,Timing & Frequency Management > Clock & Data Recovery - CDR.

Can I view similar or alternative parts?

You can view similar parts to NB7L111MMNG when available in the Clock & Data Recovery - CDR range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NB7L111MMNG you can contact the distributor directly for product support, shipping queries etc.

Is the NB7L111MMNG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for NB7L111MMNG have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for NB7L111MMNG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NB7L111MMNG often in real-time on the comparison pages.

What if I can't find stock of NB7L111MMNG?

You can fill out our help required form which you can use to request a quote for NB7L111MMNG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay