NB-59S-09S-0 by TDK

ULTRASONIC NEBULIZER, 1.6 - 1.72MHZ, 48V

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$39.05

Distributor Stock
Logo for Farnell
Farnell
from US$45.34
711
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$78.78
793
in stock
Buy Now
Logo for element14
element14
from US$81.43
712
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$39.05
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$70.58
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$40.59
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

Ultrasonic Nebulizer, 1.6-1.72Mhz, 48V | Newark Electronics
NB-59S 1600kHz ULTRASONIC-UNIT | Rutronik
Ultrasonic Nebulizer Input Voltage= 48Vac | Future Electronics
ULTRASONIC NEBULIZER UNIT | TTI Europe
NEBULIZER | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NB-59S-09S-0?

Additional datasheets, footprints and schematics for NB-59S-09S-0 are listed on our Part Details page. You can also find images and similar parts to NB-59S-09S-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NB-59S-09S-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB-59S-09S-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NB-59S-09S-0 you can contact the distributor directly for product support, shipping queries etc.

Is the NB-59S-09S-0 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for NB-59S-09S-0 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Future Electronics have stock available or on a lead time for NB-59S-09S-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NB-59S-09S-0 often in real-time on the comparison pages.

What if I can't find stock of NB-59S-09S-0?

You can fill out our help required form which you can use to request a quote for NB-59S-09S-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay