NB21N50104KBB Fuses & Circuit Protection by KYOCERA AVX

THERMISTOR NTC 100K 0603

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.10


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.11
-
Buy Now
Logo for Future Electronics Future Electronics US$0.10
-
Buy Now
Logo for Avnet America Avnet America US$0.13
-
Buy Now
Logo for Avnet Abacus Avnet Abacus -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Zero Power Resistance at 25°C 100kohm
Product Range -
Thermistor Mounting SMD
Beta Value (K) 4160K
Thermistor Case Style 0603 [1608 Metric]
Thermistor Terminals -
Operating Temperature Min -55°C
Operating Temperature Max 150°C
Automotive Qualification Standard -
SVHC No SVHC (17-Dec-2015)
Operating Temperature Range -55°C to +150°C
Resistance 100kohm
Resistance Tolerance ± 10%
Thermistor Tolerance -10% to +10%
Thermistor Type NTC

Alternative Descriptions

Ntc - Thermistor Rohs Compliant: Yes |Kyocera Avx NB21N50104KBB | Newark Electronics
Thermistor NTC 100KOhm 10% 2-Pin 0603 Cardboard T/R | Future Electronics
THERMISTOR, NTC, 100K, 0603 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NB21N50104KBB?

Additional datasheets, footprints and schematics for NB21N50104KBB are listed on our Part Details page. You can also find images and similar parts to NB21N50104KBB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NB21N50104KBB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB21N50104KBB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NB21N50104KBB fall under?

The NB21N50104KBB is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.

Can I view similar or alternative parts?

You can view similar parts to NB21N50104KBB when available in the Thermistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NB21N50104KBB you can contact the distributor directly for product support, shipping queries etc.

Is the NB21N50104KBB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NB21N50104KBB have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for NB21N50104KBB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NB21N50104KBB often in real-time on the comparison pages.

What if I can't find stock of NB21N50104KBB?

You can fill out our help required form which you can use to request a quote for NB21N50104KBB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay