Status: | Unknown |
---|---|
Series: | NB21 Series |
RoHS: | Unknown |
Zero Power Resistance at 25°C | 12kohm |
---|---|
Product Range | NB21 Series |
Thermistor Mounting | SMD |
Beta Value (K) | 3630K |
Thermistor Case Style | 0603 [1608 Metric] |
Thermistor Terminals | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 150°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -55°C to +150°C |
Resistance | 12kohm |
Resistance Tolerance | ± 5% |
Thermistor Tolerance | -5% to +5% |
Thermistor Type | NTC |
NTC SMD Thermistor, NB21K, 12K, 5% | RS |
12kOhms 0603 Control, Protection NTC Thermistor, 4s, 1.6 x 0.8 x 0.8mm | AVX NB21K00123JBB | RS Americas |
THERMISTOR, NTC, 12K, 0603 | Farnell |
Where can I find additional details, specifications and documents for a NB21K00123JBB?
Additional datasheets, footprints and schematics for NB21K00123JBB are listed on our Part Details page. You can also find images and similar parts to NB21K00123JBB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB21K00123JBB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB21K00123JBB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB21K00123JBB fall under?
The NB21K00123JBB is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to NB21K00123JBB when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB21K00123JBB you can contact the distributor directly for product support, shipping queries etc.
Is the NB21K00123JBB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NB21K00123JBB have stock available?
Authorised distributors including RS, RS Americas and Farnell have stock available or on a lead time for NB21K00123JBB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB21K00123JBB often in real-time on the comparison pages.
What if I can't find stock of NB21K00123JBB?
You can fill out our help required form which you can use to request a quote for NB21K00123JBB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.