Status: | Unknown |
---|---|
Series: | NB21 Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
-
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
element14
from US$0.13
|
-
|
Buy Now | |
TTI Europe
from US$0.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Zero Power Resistance at 25°C | 10kohm |
---|---|
Product Range | NB21 Series |
Thermistor Mounting | SMD |
Beta Value (K) | 3630K |
Thermistor Case Style | 0603 [1608 Metric] |
Thermistor Terminals | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 150°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -55°C to +150°C |
Resistance | 10kohm |
Resistance Tolerance | ± 10% |
Thermistor Tolerance | -10% to +10% |
Thermistor Type | NTC |
Thermistor, Ntc, 10K, 0603 | Newark Electronics |
Thermistor NTC 10KOhm 10% 2-Pin 0603 Cardboard T/R | Future Electronics |
10kOhms 0603 Control, Protection NTC Thermistor, 4s, 1.6 x 0.8 x 0.8mm | AVX NB21K00103KBB | RS Americas |
THERMISTOR, NTC, 10K, 0603 | element14 |
10K OHM 10% NTC | TTI Europe |
Where can I find additional details, specifications and documents for a NB21K00103KBB?
Additional datasheets, footprints and schematics for NB21K00103KBB are listed on our Part Details page. You can also find images and similar parts to NB21K00103KBB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB21K00103KBB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB21K00103KBB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB21K00103KBB fall under?
The NB21K00103KBB is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to NB21K00103KBB when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB21K00103KBB you can contact the distributor directly for product support, shipping queries etc.
Is the NB21K00103KBB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NB21K00103KBB have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for NB21K00103KBB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB21K00103KBB often in real-time on the comparison pages.
What if I can't find stock of NB21K00103KBB?
You can fill out our help required form which you can use to request a quote for NB21K00103KBB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.