Status: | Unknown |
---|---|
Series: | NB21 Series |
RoHS: | Unknown |
Prices starting from US$0.17
Zero Power Resistance at 25°C | 10kohm |
---|---|
Product Range | NB21 Series |
Thermistor Mounting | SMD |
Beta Value (K) | 3480K |
Thermistor Case Style | 0603 [1608 Metric] |
Thermistor Terminals | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 150°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -55°C to +150°C |
Resistance | 10kohm |
Resistance Tolerance | ± 5% |
Thermistor Tolerance | -5% to +5% |
Thermistor Type | NTC |
Thermistor, Ntc, 10K, 0603 | Newark Electronics |
THERMISTOR, NTC, 10K, 0603 | element14 |
NTC SMD Thermistor, NB21J, 10K, 5% | RS |
Thermistor NTC 10K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3480K -4 to -3.5 T | Future Electronics |
10kOhms 0603 Control, Protection NTC Thermistor, 4s, 1.6 x 0.8 x 0.8mm | AVX NB21J50103JBB | RS Americas |
Thermistor NTC 10KOhm 5% 2-Pin 0603 Cardboard T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a NB21J50103JBB?
Additional datasheets, footprints and schematics for NB21J50103JBB are listed on our Part Details page. You can also find images and similar parts to NB21J50103JBB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB21J50103JBB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB21J50103JBB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB21J50103JBB fall under?
The NB21J50103JBB is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to NB21J50103JBB when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB21J50103JBB you can contact the distributor directly for product support, shipping queries etc.
Is the NB21J50103JBB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NB21J50103JBB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for NB21J50103JBB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB21J50103JBB often in real-time on the comparison pages.
What if I can't find stock of NB21J50103JBB?
You can fill out our help required form which you can use to request a quote for NB21J50103JBB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.