Zero Power Resistance at 25°C | 1Mohm |
---|---|
Product Range | - |
Thermistor Mounting | SMD |
Beta Value (K) | 4400K |
Thermistor Case Style | 1206 [3216 Metric] |
Thermistor Terminals | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 150°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Range | -55°C to +150°C |
Resistance | 1Mohm |
Resistance Tolerance | ± 10% |
Thermistor Tolerance | -10% to +10% |
Thermistor Type | NTC |
1000000Ohms 1206 Protection NTC Thermistor, 7s, 3.2 x 1.6 x 1.5mm | AVX NB20R00105KBA | RS Americas |
THERMISTOR, NTC, 1000K, 1206 | Farnell |
Thermistor NTC 1000KOhm 10% 2-Pin 1206 Plastic T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a NB20R00105KBA?
Additional datasheets, footprints and schematics for NB20R00105KBA are listed on our Part Details page. You can also find images and similar parts to NB20R00105KBA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB20R00105KBA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB20R00105KBA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB20R00105KBA fall under?
The NB20R00105KBA is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to NB20R00105KBA when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB20R00105KBA you can contact the distributor directly for product support, shipping queries etc.
Is the NB20R00105KBA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NB20R00105KBA have stock available?
Authorised distributors including RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for NB20R00105KBA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB20R00105KBA often in real-time on the comparison pages.
What if I can't find stock of NB20R00105KBA?
You can fill out our help required form which you can use to request a quote for NB20R00105KBA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.