Status: | Unknown |
---|---|
Series: | NB20 Series |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
5,614
in stock
|
Buy Now | |
TTI Europe
from US$0.18
|
99,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
5,614
in stock
|
Buy Now | |
element14
from US$0.16
|
5,614
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
2,995
in stock
|
Buy Now | |
Avnet Abacus
-
|
12,000
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Zero Power Resistance at 25°C | 100kohm |
---|---|
Product Range | NB20 Series |
Thermistor Mounting | SMD |
Beta Value (K) | 4160K |
Thermistor Case Style | 1206 [3216 Metric] |
Thermistor Terminals | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 150°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -55°C to +150°C |
Resistance | 100kohm |
Resistance Tolerance | ± 5% |
Thermistor Tolerance | -5% to +5% |
Thermistor Type | NTC |
100K OHM 5% | TTI Europe |
Thermistor, Ntc, 100K, 1206 | Newark Electronics |
THERMISTOR, NTC, 100K, 1206 | element14 |
AVX Thermistor NTC 100kOhm 4160K 3.2mm | Distrelec |
Thermistor NTC 100KOhm 5% 2-Pin 1206 Plastic T/R | Avnet Abacus |
NB20 Series 100 kOhm 4160 K â–’5 % 1206 Surface Mount NTC Thermistors | Future Electronics |
100kOhms 1206 Protection NTC Thermistor, 7s, 3.2 x 1.6 x 1.5mm | AVX NB20N50104JBA | RS Americas |
Where can I find additional details, specifications and documents for a NB20N50104JBA?
Additional datasheets, footprints and schematics for NB20N50104JBA are listed on our Part Details page. You can also find images and similar parts to NB20N50104JBA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB20N50104JBA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB20N50104JBA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB20N50104JBA fall under?
The NB20N50104JBA is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to NB20N50104JBA when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB20N50104JBA you can contact the distributor directly for product support, shipping queries etc.
Is the NB20N50104JBA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NB20N50104JBA have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for NB20N50104JBA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB20N50104JBA often in real-time on the comparison pages.
What if I can't find stock of NB20N50104JBA?
You can fill out our help required form which you can use to request a quote for NB20N50104JBA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.