NB20L00183JBA Fuses & Circuit Protection by KYOCERA AVX

THERMISTOR NTC 18K 1206

Status: Unknown
Series: NB20 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for RS
RS
from US$0.09
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.30
5,995
in stock
Buy Now
Logo for element14
element14
from US$0.15
5,995
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.14
5,995
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Zero Power Resistance at 25°C 18kohm
Product Range NB20 Series
Thermistor Mounting SMD
Beta Value (K) 3790K
Thermistor Case Style 1206 [3216 Metric]
Thermistor Terminals -
Operating Temperature Min -55°C
Operating Temperature Max 150°C
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)
Operating Temperature Range -55°C to +150°C
Resistance 18kohm
Resistance Tolerance ± 5%
Thermistor Tolerance -5% to +5%
Thermistor Type NTC

Alternative Descriptions

Thermistor, Ntc, 18K, 1206 | Newark Electronics
THERMISTOR, NTC, 18K, 1206 | element14
NTC SMD Thermistor, NB20L, 18K, 5% | RS
Thermistor NTC 18KOhm 5% 2-Pin 1206 Plastic T/R | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NB20L00183JBA?

Additional datasheets, footprints and schematics for NB20L00183JBA are listed on our Part Details page. You can also find images and similar parts to NB20L00183JBA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NB20L00183JBA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB20L00183JBA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NB20L00183JBA fall under?

The NB20L00183JBA is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.

Can I view similar or alternative parts?

You can view similar parts to NB20L00183JBA when available in the Thermistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NB20L00183JBA you can contact the distributor directly for product support, shipping queries etc.

Is the NB20L00183JBA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NB20L00183JBA have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet Abacus have stock available or on a lead time for NB20L00183JBA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NB20L00183JBA often in real-time on the comparison pages.

What if I can't find stock of NB20L00183JBA?

You can fill out our help required form which you can use to request a quote for NB20L00183JBA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay