Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Zero Power Resistance at 25°C | 8.2kohm |
---|---|
Product Range | - |
Thermistor Mounting | SMD |
Beta Value (K) | 3480K |
Thermistor Case Style | 1206 [3216 Metric] |
Thermistor Terminals | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 150°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Range | -55°C to +150°C |
Resistance | 8.2kohm |
Resistance Tolerance | ± 5% |
Thermistor Tolerance | -5% to +5% |
Thermistor Type | NTC |
8.2kOhms 1206 Protection NTC Thermistor, 7s, 3.2 x 1.6 x 1.5mm | AVX NB20J50822JBA | RS Americas |
THERMISTOR, NTC, 8.2K, 1206 | Farnell |
Thermistor NTC 8.2KOhm 5% 2-Pin 1206 Plastic T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a NB20J50822JBA?
Additional datasheets, footprints and schematics for NB20J50822JBA are listed on our Part Details page. You can also find images and similar parts to NB20J50822JBA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB20J50822JBA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB20J50822JBA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB20J50822JBA fall under?
The NB20J50822JBA is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to NB20J50822JBA when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB20J50822JBA you can contact the distributor directly for product support, shipping queries etc.
Is the NB20J50822JBA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NB20J50822JBA have stock available?
Authorised distributors including RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for NB20J50822JBA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB20J50822JBA often in real-time on the comparison pages.
What if I can't find stock of NB20J50822JBA?
You can fill out our help required form which you can use to request a quote for NB20J50822JBA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.