Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Zero Power Resistance at 25°C | 68kohm |
---|---|
Product Range | - |
Thermistor Mounting | SMD |
Beta Value (K) | 4160K |
Thermistor Case Style | 0805 [2012 Metric] |
Thermistor Terminals | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 150°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Range | -55°C to +150°C |
Resistance | 68kohm |
Resistance Tolerance | ± 10% |
Thermistor Tolerance | -10% to +10% |
Thermistor Type | NTC |
THERMISTOR, NTC, 68K, 0805 | element14 |
Thermistor NTC 68KOhm 10% 2-Pin 0805 Cardboard T/R | Avnet America |
Where can I find additional details, specifications and documents for a NB12N50683KBB?
Additional datasheets, footprints and schematics for NB12N50683KBB are listed on our Part Details page. You can also find images and similar parts to NB12N50683KBB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB12N50683KBB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB12N50683KBB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB12N50683KBB fall under?
The NB12N50683KBB is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to NB12N50683KBB when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB12N50683KBB you can contact the distributor directly for product support, shipping queries etc.
Is the NB12N50683KBB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NB12N50683KBB have stock available?
Authorised distributors including element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for NB12N50683KBB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB12N50683KBB often in real-time on the comparison pages.
What if I can't find stock of NB12N50683KBB?
You can fill out our help required form which you can use to request a quote for NB12N50683KBB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.