Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Zero Power Resistance at 25°C | 33kohm |
---|---|
Product Range | - |
Thermistor Mounting | SMD |
Beta Value (K) | 3950K |
Thermistor Case Style | 0805 [2012 Metric] |
Thermistor Terminals | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 150°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Range | -55°C to +150°C |
Resistance | 33kohm |
Resistance Tolerance | ± 5% |
Thermistor Tolerance | -5% to +5% |
Thermistor Type | NTC |
NTC Thermistor 33000ohm Surface Mount | Rapid Electronics |
33kOhms 0805 Protection NTC Thermistor, 5s, 2 x 1.25 x 1.3mm | AVX NB12M00333JBB | RS Americas |
THERMISTOR, NTC, 33K, 0805 | Farnell |
Thermistor NTC 33KOhm 5% 2-Pin 0805 Cardboard T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a NB12M00333JBB?
Additional datasheets, footprints and schematics for NB12M00333JBB are listed on our Part Details page. You can also find images and similar parts to NB12M00333JBB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB12M00333JBB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB12M00333JBB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB12M00333JBB fall under?
The NB12M00333JBB is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to NB12M00333JBB when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB12M00333JBB you can contact the distributor directly for product support, shipping queries etc.
Is the NB12M00333JBB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NB12M00333JBB have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for NB12M00333JBB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB12M00333JBB often in real-time on the comparison pages.
What if I can't find stock of NB12M00333JBB?
You can fill out our help required form which you can use to request a quote for NB12M00333JBB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.