Status: | Unknown |
---|---|
Series: | NB12 Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.16 |
975
|
Buy Now | |
TTI Europe | US$0.12 |
148,000
|
Buy Now | |
Newark Electronics | US$0.22 |
19,064
|
Buy Now | |
element14 | US$0.15 |
19,064
|
Buy Now | |
Farnell | US$0.14 |
19,064
|
Buy Now | |
Avnet Abacus | - |
4,000
|
Buy Now | |
Future Electronics | US$0.12 |
-
|
Buy Now | |
Avnet America | US$0.12 |
-
|
Buy Now | |
RS Americas | US$0.27 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now |
Zero Power Resistance at 25°C | 10kohm |
---|---|
Product Range | NB12 Series |
Thermistor Mounting | SMD |
Beta Value (K) | 3630K |
Thermistor Case Style | 0805 [2012 Metric] |
Thermistor Terminals | SMD |
Operating Temperature Min | -55°C |
Operating Temperature Max | 150°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +150°C |
Resistance | 10kohm |
Resistance Tolerance | ± 5% |
Thermistor Tolerance | -5% to +5% |
Thermistor Type | NTC |
10K OHM 5% | TTI Europe |
Thermistor, Ntc, 10Kohm, 5%, 0805 | Newark Electronics |
THERMISTOR, NTC, 10KOHM, 5%, 0805 | element14 |
NTC SMD Thermistor, NB12K, 10K, 5% | RS |
Thermistor NTC 10KOhm 5% 2-Pin 0805 Cardboard T/R | Avnet Abacus |
NB12 Series 10 kOhm â–’5 % 120 mW 0805 (2012 Metric) NTC Surface Mount Thermistor | Future Electronics |
10kOhms 0805 Protection NTC Thermistor, 5s, 2 x 1.25 x 1.3mm | AVX NB12K00103JBB | RS Americas |
Where can I find additional details, specifications and documents for a NB12K00103JBB?
Additional datasheets, footprints and schematics for NB12K00103JBB are listed on our Part Details page. You can also find images and similar parts to NB12K00103JBB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB12K00103JBB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB12K00103JBB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB12K00103JBB fall under?
The NB12K00103JBB is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to NB12K00103JBB when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB12K00103JBB you can contact the distributor directly for product support, shipping queries etc.
Is the NB12K00103JBB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NB12K00103JBB have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for NB12K00103JBB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB12K00103JBB often in real-time on the comparison pages.
What if I can't find stock of NB12K00103JBB?
You can fill out our help required form which you can use to request a quote for NB12K00103JBB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.