Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Mount Fixing Type | Adhesive Screw |
---|---|
Mounting Hole Dia | 4.3mm |
Mount Colour | Natural |
Mount Material | ABS (Acrylonitrile Butadiene Styrene) |
Length | 19mm |
Width | 19mm |
Height | 6mm |
Product Range | - |
Accessory Type | Cable Tie Mount |
Cable Tie Width Max | 3.6mm |
Colour | Natural |
External Length / Height | 19mm |
External Width | 19mm |
For Use With | Cable Ties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Temp Sensor Accessories | Sensor Heads |
---|
Thermocouple Head |Omega NB1-2 | Newark Electronics |
THERMOCOUPLE AND RTD PROTECTION HEADS | Avnet America |
THERMOCOUPLE HEAD | Omega Engineering NB1-2 | RS Americas |
THERMOCOUPLE HEAD, 1/2" NPT, CAST IRON | Farnell |
Where can I find additional details, specifications and documents for a NB12?
Additional datasheets, footprints and schematics for NB12 are listed on our Part Details page. You can also find images and similar parts to NB12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NB12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NB12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NB12 fall under?
The NB12 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to NB12 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NB12 you can contact the distributor directly for product support, shipping queries etc.
Is the NB12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NB12 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for NB12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NB12 often in real-time on the comparison pages.
What if I can't find stock of NB12?
You can fill out our help required form which you can use to request a quote for NB12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.