Status: | Unknown |
---|---|
Series: | Navimec Series |
RoHS: | Unknown |
No distributors results available
View Full Pricing & Stock ComparisonOperating Force | - |
---|---|
Contact Voltage AC Nom | - |
Contact Voltage DC Nom | 24V |
Contact Current Max | 50mA |
Switch Terminals | Solder |
No. of Directions | - |
Product Range | Navimec Series |
SVHC | No SVHC (27-Jun-2018) |
Actuator / Cap Colour | Blue |
Actuator Type | Button |
Colour | Blue |
Contact Configuration | 1NO |
Contact Current @ Contact Voltage DC Max | 50mA |
Contact Current DC Max | 50mA |
Contact Voltage DC Max | 24V |
IP / NEMA Rating | IP67 |
No. of Electrical Operations | 10000000 |
No. of Mechanical Operations | 10000000 |
Operating Temperature Max | 115°C |
Operating Temperature Min | -40°C |
Switch Operation | Off-(On) |
Where can I find additional details, specifications and documents for a NAVIKITTH30WL?
Additional datasheets, footprints and schematics for NAVIKITTH30WL are listed on our Part Details page. You can also find images and similar parts to NAVIKITTH30WL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NAVIKITTH30WL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NAVIKITTH30WL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NAVIKITTH30WL fall under?
The NAVIKITTH30WL is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to NAVIKITTH30WL when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NAVIKITTH30WL you can contact the distributor directly for product support, shipping queries etc.
Is the NAVIKITTH30WL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NAVIKITTH30WL have stock available?
There is no stock from authorised distributors for NAVIKITTH30WL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NAVIKITTH30WL often in real-time on the comparison pages.
What if I can't find stock of NAVIKITTH30WL?
You can fill out our help required form which you can use to request a quote for NAVIKITTH30WL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.