Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$21.58
|
385
in stock
|
Buy Now |
Operating Force | - |
---|---|
Contact Voltage AC Nom | - |
Contact Voltage DC Nom | 24V |
Contact Current Max | 50mA |
Switch Terminals | Solder |
No. of Directions | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Colour | Black |
Contact Configuration | 1NO |
IP67 SPNO sw, through hole mt 5way black | RS |
Where can I find additional details, specifications and documents for a NAVIKITTH09WL?
Additional datasheets, footprints and schematics for NAVIKITTH09WL are listed on our Part Details page. You can also find images and similar parts to NAVIKITTH09WL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NAVIKITTH09WL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NAVIKITTH09WL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NAVIKITTH09WL fall under?
The NAVIKITTH09WL is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to NAVIKITTH09WL when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NAVIKITTH09WL you can contact the distributor directly for product support, shipping queries etc.
Is the NAVIKITTH09WL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NAVIKITTH09WL have stock available?
Authorised distributors including RS have stock available or on a lead time for NAVIKITTH09WL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NAVIKITTH09WL often in real-time on the comparison pages.
What if I can't find stock of NAVIKITTH09WL?
You can fill out our help required form which you can use to request a quote for NAVIKITTH09WL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.