Status: | Unknown |
---|---|
Series: | NAUSB Series |
RoHS: | Unknown |
Prices starting from US$8.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.20
|
242
in stock
|
Buy Now | |
element14
from US$10.99
|
611
in stock
|
Buy Now | |
Farnell
from US$11.70
|
472
in stock
|
Buy Now | |
Conrad
from US$14.15
|
126
in stock
|
Buy Now | |
Newark Electronics
from US$10.02
|
102
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.57
|
41
in stock
|
Buy Now | |
Heilind Electronics
from US$11.95
|
13
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$11.95
|
4
in stock
|
Buy Now | |
RS Americas
from US$10.59
|
-
|
Buy Now | |
Distrelec
from US$10.91
|
-
|
Buy Now |
USB Connector Convert From | USB Type A Receptacle |
---|---|
USB Connector Convert To | USB Type B Receptacle |
USB Standard | USB 3.0 |
IP Rating | - |
Product Range | NAUSB Series |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
USB ADAPTER, 3.0 TYPE A-TYPE B, RCPT | element14 |
USB 3.0 Feedthrough gender changer A-B | RS |
Reversible USB adapter (types A and B). | Conrad |
Usb Adapter, 3.0 Type A-Type B, Rcpt | Newark Electronics |
REVERSIBLE USB 3.0 GENDER CHANGER | Transfer Multisort Elektronik |
FEED THROUGH USB 3.0 COMP | Heilind Electronics |
Conn Data Adapter USB 3.0 Feed-Thru A and B Gender Changer Reversible Nickel Hsg | Neutrik NAUSB3 | RS Americas |
Neutrik Feed-Through Adapter, USB 3.0 A Socket - USB 3.0 B Socket | Distrelec |
Where can I find additional details, specifications and documents for a NAUSB3?
Additional datasheets, footprints and schematics for NAUSB3 are listed on our Part Details page. You can also find images and similar parts to NAUSB3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NAUSB3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NAUSB3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NAUSB3 fall under?
The NAUSB3 is listed under Connectors > USB Connectors & Adapters > USB Adapters.
Can I view similar or alternative parts?
You can view similar parts to NAUSB3 when available in the USB Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NAUSB3 you can contact the distributor directly for product support, shipping queries etc.
Is the NAUSB3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NAUSB3 have stock available?
Authorised distributors including element14, Farnell, RS, Conrad and Newark Electronics have stock available or on a lead time for NAUSB3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NAUSB3 often in real-time on the comparison pages.
What if I can't find stock of NAUSB3?
You can fill out our help required form which you can use to request a quote for NAUSB3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.