Status: | Unknown |
---|---|
Series: | PolySwitch nanoSMDC Series |
RoHS: | Unknown |
Prices starting from US$0.0356
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$0.35
|
5,270
in stock
|
Buy Now |
![]() |
TTI Europe
from US$0.14
|
222,000
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.10
|
63,000
in stock
|
Buy Now |
![]() |
element14
from US$0.23
|
18,836
in stock
|
Buy Now |
![]() |
TTI Americas
from US$0.23
|
9,000
in stock
|
Buy Now |
![]() |
Farnell
from US$0.25
|
5,393
in stock
|
Buy Now |
![]() |
Micros
from US$0.0356
|
5,000
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.21
|
1,851
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$0.37
|
7
in stock
|
Buy Now |
![]() |
RS Americas
from US$0.21
|
-
|
Buy Now |
![]() |
TTI Asia
from US$0.17
|
-
|
Buy Now |
![]() |
Ozdisan
from US$0.36
|
-
|
Buy Now |
Buy Now |
Thermistor Mounting | SMD |
---|---|
Product Range | PolySwitch nanoSMDC Series |
Holding Current | 500mA |
Tripping Current | 1.1A |
Voltage Rating | 13.2VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
13.2V .5A-HD 100A MAX | TTI Europe |
NANOSMDC Series 1206 13.2 V 0.5 A Surface Mount PolySwitch Resettable Fuse | Future Electronics |
POLYSWITCH, SMD, 1206, 0.5A | element14 |
13.2V .5A-HD 100A MAX | TTI Americas |
Nano SMD polyswitch fuse 1206, 0.5A | RS |
Resettable fuse | Micros |
Fuse, Ptc Reset, 13.2V, 500Ma, 1206 | Newark Electronics |
13.2V .5A-HD 40A MAX (R) | TTI Asia |
Where can I find additional details, specifications and documents for a NANOSMDC050F/13.2-2?
Additional datasheets, footprints and schematics for NANOSMDC050F/13.2-2 are listed on our Part Details page. You can also find images and similar parts to NANOSMDC050F/13.2-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NANOSMDC050F/13.2-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NANOSMDC050F/13.2-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NANOSMDC050F/13.2-2 fall under?
The NANOSMDC050F/13.2-2 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to NANOSMDC050F/13.2-2 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NANOSMDC050F/13.2-2 you can contact the distributor directly for product support, shipping queries etc.
Is the NANOSMDC050F/13.2-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NANOSMDC050F/13.2-2 have stock available?
Authorised distributors including TTI Europe, Future Electronics, element14, TTI Americas and Farnell have stock available or on a lead time for NANOSMDC050F/13.2-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NANOSMDC050F/13.2-2 often in real-time on the comparison pages.
What if I can't find stock of NANOSMDC050F/13.2-2?
You can fill out our help required form which you can use to request a quote for NANOSMDC050F/13.2-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.