Status: | Unknown |
---|---|
Series: | 3V SLC NAND Flash Memories |
RoHS: | Unknown |
Flash Memory Type | SLC NAND |
---|---|
Memory Size | 128MB |
Flash Memory Configuration | 16K x 8bit |
IC Interface Type | - |
Memory Case Style | TSOP |
No. of Pins | 48Pins |
Clock Frequency | - |
Access Time | 12µs |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 3V SLC NAND Flash Memories |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 128 |
Block Size | 16896Byte |
Memory Type | Flash |
Memory Voltage Vcc | 3.3V |
Operating Temperature Range | -40°C to +85°C |
Page Size | 528Byte |
Read Cycle Time tRC | 50ns |
Termination Type | Surface Mount Device |
FLASH NAND 128MB, SMD, TSOP48, 128 | element14 |
Where can I find additional details, specifications and documents for a NAND128W3A2BN6E?
Additional datasheets, footprints and schematics for NAND128W3A2BN6E are listed on our Part Details page. You can also find images and similar parts to NAND128W3A2BN6E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NAND128W3A2BN6E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NAND128W3A2BN6E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NAND128W3A2BN6E fall under?
The NAND128W3A2BN6E is listed under Semiconductors - ICs > Memory > FLASH.
Can I view similar or alternative parts?
You can view similar parts to NAND128W3A2BN6E when available in the FLASH range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NAND128W3A2BN6E you can contact the distributor directly for product support, shipping queries etc.
Is the NAND128W3A2BN6E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NAND128W3A2BN6E have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for NAND128W3A2BN6E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NAND128W3A2BN6E often in real-time on the comparison pages.
What if I can't find stock of NAND128W3A2BN6E?
You can fill out our help required form which you can use to request a quote for NAND128W3A2BN6E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.