NACZ470M35V6.3X6.3TR13F Capacitors by NIC Components Corporation

CAP, 47UF, 35V, ALU ELEC, SMD

Status: Unknown
Series: NACZ Series
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Arrow Electronics Arrow Electronics
750 units
Buy Now
Logo for Avnet Asia Avnet Asia
-
Buy Now
Logo for Avnet America Avnet America
-
Buy Now
Logo for Newark Electronics Newark Electronics
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

AE Capacitor Case Radial Can - SMD
Capacitance 47µF
Voltage Rating 35V
Product Range NACZ Series
Lifetime @ Temperature 1000 hours @ 105°C
Polarity Polar
Operating Temperature Min -55°C
RoHS Compliant Yes

Alternative Descriptions

NACZ Series 47 uF 35 V 20 % SMT V- Chip Aluminum Electrolytic Capacitor | Future Electronics
COND.EL.S 47UF 20% 35V 105° LIMP | Elfaro
Aluminum Electrolytic Capacitor, 47 uF, 35 V, ± 20%, 1000 hours @ 105°C, Radial Can - SMD | Avnet Asia
Smt Alum. Electrolytic Cap Rohs Compliant: Yes |Nic Components NACZ470M35V 6.3X6.3TR13F | Newark Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a NACZ470M35V6.3X6.3TR13F?

Additional datasheets, footprints and schematics for NACZ470M35V6.3X6.3TR13F are listed on our Part Details page. You can also find images and similar parts to NACZ470M35V6.3X6.3TR13F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NACZ470M35V6.3X6.3TR13F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NACZ470M35V6.3X6.3TR13F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NACZ470M35V6.3X6.3TR13F fall under?

The NACZ470M35V6.3X6.3TR13F is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > SMD Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to NACZ470M35V6.3X6.3TR13F when available in the SMD Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NACZ470M35V6.3X6.3TR13F you can contact the distributor directly for product support, shipping queries etc.

Is the NACZ470M35V6.3X6.3TR13F RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for NACZ470M35V6.3X6.3TR13F have stock available?

Authorised distributors including Future Electronics, Arrow Electronics, Avnet Asia, Avnet America and Newark Electronics have stock available or on a lead time for NACZ470M35V6.3X6.3TR13F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NACZ470M35V6.3X6.3TR13F often in real-time on the comparison pages.

What if I can't find stock of NACZ470M35V6.3X6.3TR13F?

You can fill out our help required form which you can use to request a quote for NACZ470M35V6.3X6.3TR13F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay