NACZ331M25V8X10.5TR13F Capacitors by NIC Components Corporation

CAP, 330UF, 25V, ALU ELEC, SMD

Status: Unknown
Series: NACZ Series
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America Avnet America
116,400 units
Buy Now
Logo for Avnet Europe Avnet Europe
54,000 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
300 units
Buy Now
View Full Pricing & Stock Comparison

Specifications

AE Capacitor Case Radial Can - SMD
Capacitance 330µF
Voltage Rating 25V
Product Range NACZ Series
Lifetime @ Temperature 2000 hours @ 105°C
Polarity Polar
Operating Temperature Min -55°C
RoHS Compliant Yes

Alternative Descriptions

Aluminum Electrolytic Capacitor, 330 uF, 25 V, ± 20%, 2000 hours @ 105°C, Radial Can - SMD | Avnet America

More Parts in SMD Aluminium Electrolytic Capacitors


Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a NACZ331M25V8X10.5TR13F?

Additional datasheets, footprints and schematics for NACZ331M25V8X10.5TR13F are listed on our Part Details page. You can also find images and similar parts to NACZ331M25V8X10.5TR13F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NACZ331M25V8X10.5TR13F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NACZ331M25V8X10.5TR13F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NACZ331M25V8X10.5TR13F fall under?

The NACZ331M25V8X10.5TR13F is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > SMD Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to NACZ331M25V8X10.5TR13F when available in the SMD Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NACZ331M25V8X10.5TR13F you can contact the distributor directly for product support, shipping queries etc.

Is the NACZ331M25V8X10.5TR13F RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for NACZ331M25V8X10.5TR13F have stock available?

Authorised distributors including Avnet America, Avnet Europe, Arrow Electronics and Newark Electronics have stock available or on a lead time for NACZ331M25V8X10.5TR13F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NACZ331M25V8X10.5TR13F often in real-time on the comparison pages.

What if I can't find stock of NACZ331M25V8X10.5TR13F?

You can fill out our help required form which you can use to request a quote for NACZ331M25V8X10.5TR13F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay