NACE101M16V6.3X5.5TR13F Capacitors by NIC Components Corporation

CAP, 100UF, 16V, ALU ELEC, SMD

Status: Unknown
Series: NACE Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0420

Distributor Stock
Logo for RS
RS
from US$0.09
5,410
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.05
52,000
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.10
17,000
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
634,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0420
-
Buy Now

Specifications

AE Capacitor Case Radial Can - SMD
Capacitance 100µF
Voltage Rating 16V
ESR 2.66ohm
Product Range NACE Series
Lifetime @ Temperature 2000 hours @ 85°C
Polarity Polar
Ripple Current AC 100mA
RoHS Compliant Yes

Alternative Descriptions

NACE Series 100 uF 16 V 20 % SMT V- Chip Aluminum Electrolytic Capacitor | Future Electronics
Aluminum Electrolytic Capacitor, 100 uF, 16 V, ± 20%, 2000 hours @ 85°C, Radial Can - SMD | Avnet Asia
Capacitor Al SMD 100uF 16V | RS
Aluminum Electrolytic Capacitor, 100 uF, 16 V, � 20%, 2000 hours @ 85�C, Radial Can - SMD | Avnet Abacus
Smt Alum. Electrolytic Cap Rohs Compliant: Yes |Nic Components NACE101M16V6.3X5.5TR13F | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NACE101M16V6.3X5.5TR13F?

Additional datasheets, footprints and schematics for NACE101M16V6.3X5.5TR13F are listed on our Part Details page. You can also find images and similar parts to NACE101M16V6.3X5.5TR13F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NACE101M16V6.3X5.5TR13F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NACE101M16V6.3X5.5TR13F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NACE101M16V6.3X5.5TR13F fall under?

The NACE101M16V6.3X5.5TR13F is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > SMD Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to NACE101M16V6.3X5.5TR13F when available in the SMD Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NACE101M16V6.3X5.5TR13F you can contact the distributor directly for product support, shipping queries etc.

Is the NACE101M16V6.3X5.5TR13F RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for NACE101M16V6.3X5.5TR13F have stock available?

Authorised distributors including Future Electronics, Avnet Asia, RS, Avnet Abacus and Newark Electronics have stock available or on a lead time for NACE101M16V6.3X5.5TR13F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NACE101M16V6.3X5.5TR13F often in real-time on the comparison pages.

What if I can't find stock of NACE101M16V6.3X5.5TR13F?

You can fill out our help required form which you can use to request a quote for NACE101M16V6.3X5.5TR13F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay