Status: | Unknown |
---|---|
Series: | powerCON TRUE1 Series |
RoHS: | Unknown |
Prices starting from US$8.59
Product Range | powerCON TRUE1 Series |
---|---|
Gender | Receptacle |
Voltage Rating | 250VAC |
Current Rating | 20A |
Connector Mounting | Cable Mount |
Contact Termination Type | Screw |
SVHC | No SVHC (15-Jan-2019) |
Power Entry, Rcpt, 20A, 250Vac, Cable | Newark Electronics |
Cable end | RS |
Neutrik NAC3FX-W-TOP powerCON TRUE1 Locking Female Cable Connector | Rapid Electronics |
CABLE END - POWERCON TRUE | Heilind Electronics |
Where can I find additional details, specifications and documents for a NAC3FX-W-TOP?
Additional datasheets, footprints and schematics for NAC3FX-W-TOP are listed on our Part Details page. You can also find images and similar parts to NAC3FX-W-TOP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NAC3FX-W-TOP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NAC3FX-W-TOP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NAC3FX-W-TOP fall under?
The NAC3FX-W-TOP is listed under Neutrik Parts.
Can I view similar or alternative parts?
You can view similar parts to NAC3FX-W-TOP when available in the Neutrik Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NAC3FX-W-TOP you can contact the distributor directly for product support, shipping queries etc.
Is the NAC3FX-W-TOP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NAC3FX-W-TOP have stock available?
Authorised distributors including Newark Electronics, RS, Rapid Electronics, element14 and Heilind Electronics have stock available or on a lead time for NAC3FX-W-TOP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NAC3FX-W-TOP often in real-time on the comparison pages.
What if I can't find stock of NAC3FX-W-TOP?
You can fill out our help required form which you can use to request a quote for NAC3FX-W-TOP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.