NA4LJX Audio & Video Connectors & Adapters by Neutrik

ADAPTER, SPEAKON PLUG-1/4 MONO JACK

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.86

Distributor Stock
Logo for RS
RS
from US$10.83
No stock
Buy Now
Logo for Conrad
Conrad
from US$14.15
37
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$9.53
23
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.86
13
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
-
30
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
-
10
in stock
Buy Now

Specifications

Audio Video Connector A SpeakON Plug
Audio Video Connector B Mono Receptacle - 6.35mm
RoHS Compliant Yes

Alternative Descriptions

The new Speakon® adapter of the SPX-series, NA4LJX, replaces the NA4LJ. The new design is sturdier and the rated current per contact was increased to 20 A. | Conrad
Adapter, Speakon Plug-1/4 Mono Jack | Newark Electronics
ADAPTER - NL4FC TO 1/4 IN | Heilind Electronics
2way loudspeaker jack adaptor,20A 250Vac | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NA4LJX?

Additional datasheets, footprints and schematics for NA4LJX are listed on our Part Details page. You can also find images and similar parts to NA4LJX on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NA4LJX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NA4LJX price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NA4LJX fall under?

The NA4LJX is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Adapters > Audio Adapters.

Can I view similar or alternative parts?

You can view similar parts to NA4LJX when available in the Audio Adapters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NA4LJX you can contact the distributor directly for product support, shipping queries etc.

Is the NA4LJX RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for NA4LJX have stock available?

Authorised distributors including Conrad, Chip One Stop, Newark Electronics, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for NA4LJX.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NA4LJX often in real-time on the comparison pages.

What if I can't find stock of NA4LJX?

You can fill out our help required form which you can use to request a quote for NA4LJX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay