Status: | Unknown |
---|---|
Series: | FieldFox Series |
RoHS: | Unknown |
Prices starting from US$35,051.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$35,051.00
|
No stock
|
Buy Now |
Spectrum Analyzer Type | Handheld |
---|---|
Product Range | FieldFox Series |
Test Frequency Range | 100kHz to 26.5GHz |
External Height | 292mm |
External Width | 188mm |
External Depth | 72mm |
Weight | 3kg |
RoHS Compliant | Yes |
Spectrum Analyzer, 100Khz To 26.5Ghz | Newark Electronics |
Where can I find additional details, specifications and documents for a N9938A/100?
Additional datasheets, footprints and schematics for N9938A/100 are listed on our Part Details page. You can also find images and similar parts to N9938A/100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N9938A/100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N9938A/100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N9938A/100 fall under?
The N9938A/100 is listed under Test & Measurement > RF Test Equipment > Spectrum Analyzers.
Can I view similar or alternative parts?
You can view similar parts to N9938A/100 when available in the Spectrum Analyzers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N9938A/100 you can contact the distributor directly for product support, shipping queries etc.
Is the N9938A/100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for N9938A/100 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for N9938A/100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N9938A/100 often in real-time on the comparison pages.
What if I can't find stock of N9938A/100?
You can fill out our help required form which you can use to request a quote for N9938A/100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.