Status: | Unknown |
---|---|
Series: | FieldFox Series |
RoHS: | Unknown |
Spectrum Analyzer Type | Handheld |
---|---|
Product Range | FieldFox Series |
Test Frequency Range | 30kHz to 14GHz |
External Height | 292mm |
External Width | 188mm |
External Depth | 72mm |
Weight | 3kg |
RoHS Compliant | Yes |
Microwave Spectrum Analyzer, 30Khz To 14Ghz | Newark Electronics |
Microwave Spectrum Analyzer, 15 GHz, FieldFox Series | Keysight Technologies N9936A | RS Americas |
Where can I find additional details, specifications and documents for a N9936A?
Additional datasheets, footprints and schematics for N9936A are listed on our Part Details page. You can also find images and similar parts to N9936A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N9936A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N9936A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N9936A fall under?
The N9936A is listed under Test & Measurement > RF Test Equipment > Spectrum Analyzers.
Can I view similar or alternative parts?
You can view similar parts to N9936A when available in the Spectrum Analyzers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N9936A you can contact the distributor directly for product support, shipping queries etc.
Is the N9936A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for N9936A have stock available?
Authorised distributors including Newark Electronics, RS Americas and TestEquity have stock available or on a lead time for N9936A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N9936A often in real-time on the comparison pages.
What if I can't find stock of N9936A?
You can fill out our help required form which you can use to request a quote for N9936A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.