Status: | Unknown |
---|---|
Series: | FieldFox Series |
RoHS: | Unknown |
Prices starting from US$21,375.00
Spectrum Analyzer Type | Handheld |
---|---|
Product Range | FieldFox Series |
Test Frequency Range | 30kHz to 9GHz |
External Height | 292mm |
External Width | 188mm |
External Depth | 72mm |
Weight | 3kg |
RoHS Compliant | Yes |
Microwave Spectrum Analyzer, 10 GHz, FieldFox Series | Keysight Technologies N9935A | RS Americas |
Microwave Spectrum Analyzer, 30Khz To 9Ghz | Newark Electronics |
Keysight Microwave Spectrum Analyser FieldFox Backlit LCD Ethernet / USB / SD 50Ohm 9GHz | Distrelec |
SPECTRUM ANALYSER, HH, 30KHZ TO 9GHZ | Farnell |
Where can I find additional details, specifications and documents for a N9935A?
Additional datasheets, footprints and schematics for N9935A are listed on our Part Details page. You can also find images and similar parts to N9935A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N9935A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N9935A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N9935A fall under?
The N9935A is listed under Test & Measurement > RF Test Equipment > Spectrum Analyzers.
Can I view similar or alternative parts?
You can view similar parts to N9935A when available in the Spectrum Analyzers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N9935A you can contact the distributor directly for product support, shipping queries etc.
Is the N9935A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for N9935A have stock available?
Authorised distributors including RS Americas, TestEquity, RS, Newark Electronics and Distrelec have stock available or on a lead time for N9935A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N9935A often in real-time on the comparison pages.
What if I can't find stock of N9935A?
You can fill out our help required form which you can use to request a quote for N9935A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.