Status: | Unknown |
---|---|
Series: | FieldFox Series |
RoHS: | Unknown |
Spectrum Analyzer Type | Handheld |
---|---|
Product Range | FieldFox Series |
Test Frequency Range | 9kHz to 9GHz |
Manufacturer Warranty | 3 Years |
RoHS Compliant | Yes |
Spectrum Analyser, 9Khz To 9Ghz | Newark Electronics |
4 GHz FieldFox Signal Analyzer | Keysight Technologies N9933B | RS Americas |
SPECTRUM ANALYSER, HH, 9KHZ TO 9GHZ | Farnell |
Where can I find additional details, specifications and documents for a N9933B?
Additional datasheets, footprints and schematics for N9933B are listed on our Part Details page. You can also find images and similar parts to N9933B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N9933B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N9933B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N9933B fall under?
The N9933B is listed under Test & Measurement > RF Test Equipment > Spectrum Analyzers.
Can I view similar or alternative parts?
You can view similar parts to N9933B when available in the Spectrum Analyzers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N9933B you can contact the distributor directly for product support, shipping queries etc.
Is the N9933B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for N9933B have stock available?
Authorised distributors including Newark Electronics, RS Americas, TestEquity and Farnell have stock available or on a lead time for N9933B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N9933B often in real-time on the comparison pages.
What if I can't find stock of N9933B?
You can fill out our help required form which you can use to request a quote for N9933B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.