Status: | Unknown |
---|---|
Series: | FieldFox Series |
RoHS: | Unknown |
Spectrum Analyzer Type | Handheld |
---|---|
Product Range | FieldFox Series |
Test Frequency Range | 9kHz to 9GHz |
Manufacturer Warranty | 3 Years |
RoHS Compliant | Yes |
Spectrum Analyser, 9Khz To 9Ghz | Newark Electronics |
9 GHz FieldFox Microwave Analyzer | Keysight Technologies N9915B | RS Americas |
SPECTRUM ANALYSER, HH, 9KHZ TO 9GHZ | Farnell |
Where can I find additional details, specifications and documents for a N9915B?
Additional datasheets, footprints and schematics for N9915B are listed on our Part Details page. You can also find images and similar parts to N9915B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for N9915B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view N9915B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does N9915B fall under?
The N9915B is listed under Test & Measurement > RF Test Equipment > Spectrum Analyzers.
Can I view similar or alternative parts?
You can view similar parts to N9915B when available in the Spectrum Analyzers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the N9915B you can contact the distributor directly for product support, shipping queries etc.
Is the N9915B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for N9915B have stock available?
Authorised distributors including TestEquity, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for N9915B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for N9915B often in real-time on the comparison pages.
What if I can't find stock of N9915B?
You can fill out our help required form which you can use to request a quote for N9915B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.